The Panasonic inductor, part number ETQP5MR68YSC, features an inductance of 680 nH and is designed for automotive applications, meeting AEC-Q200 standards. It has a rated RMS current of 27 A and a saturation current of 40 A, making it suitable for high-performance applications. The inductor is shielded to minimize electromagnetic interference and has a maximum DC resistance of 0.00183 ohms. It operates effectively in temperatures ranging from -40 °C to +150 °C, including self-heating effects. The product is RoHS compliant and is packaged in quantities of 1,000 pieces per box. Recommended applications include use in ECUs, noise filters, and DC/DC converters.
INDUCTOR, AEC-Q200, 680NH, SHLD, 27A; Inductance:680nH; RMS Current (Irms):27A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 680NH, SHLD, 27A; Inductance:680nH; RMS Current (Irms):27A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 33AH6352 |
| Product Name | Inductor, Aec-Q200, 680Nh, Shld, 27A; Inductance Panasonic |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 0.6800 microH |
| Inductance Tolerance | 20 (+/- %) |