Panasonic 39.7A 1.21 MOHM Inductor and Choke ETQ-P5MR33YLC

Description
FIXED IND 330NH 39.7A 1.21 MOHM Product overview: ETQ-P5MR33YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.7A, 1.21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39.7A, 1.21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5MR33YLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 39.7A 1.21 MOHM Product overview: ETQ-P5MR33YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.7A, 1.21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39.7A, 1.21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5MR33YLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39.7A 1.21 MOHM Inductor and Choke - 71-ETQ-P5MR33YLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39.7A 1.21 MOHM Inductor and Choke
71-ETQ-P5MR33YLC
39.7A 1.21 MOHM Inductor and Choke 71-ETQ-P5MR33YLC
FIXED IND 330NH 39.7A 1.21 MOHM Product overview: ETQ-P5MR33YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.7A, 1.21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39.7A, 1.21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5MR33YLC can be used for catalog matching and distributor lookup.

FIXED IND 330NH 39.7A 1.21 MOHM Product overview: ETQ-P5MR33YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39.7A, 1.21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39.7A, 1.21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5MR33YLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
993807-ETQ-P5MR33YLC
Inductors, Coils, Chokes - Fixed Inductors 993807-ETQ-P5MR33YLC
Win Source Part Number: 993807-ETQ-P5MR33YLC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PCC-M1050ML Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 1.21mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 39.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: P122550TR,P122550CT, ETQP5MR33YLC,P122550 DKR Base Product Number: ETQ-P5 Current - Saturation (Isat): 56.7A

Win Source Part Number: 993807-ETQ-P5MR33YLC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PCC-M1050ML
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 1.21mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 39.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: P122550TR,P122550CT,ETQP5MR33YLC,P122550DKR
Base Product Number: ETQ-P5
Current - Saturation (Isat): 56.7A

Buy Now Datasheet
Power Inductor, Aec-Q200, 330Nh, 33.2A; Inductance Panasonic - 69AC1858 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 330Nh, 33.2A; Inductance Panasonic
69AC1858
Power Inductor, Aec-Q200, 330Nh, 33.2A; Inductance Panasonic 69AC1858
POWER INDUCTOR, AEC-Q200, 330NH, 33.2A; Inductance:330nH; RMS Current (Irms):33.2A; Inductor Construction:Shielde d; Saturation Current (Isat):56.7A; Product Range:PCC-M1050ML Series; DC Resistance Max:0.00121ohm; Product Width:10mm RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, 330NH, 33.2A; Inductance:330nH; RMS Current (Irms):33.2A; Inductor Construction:Shielded; Saturation Current (Isat):56.7A; Product Range:PCC-M1050ML Series; DC Resistance Max:0.00121ohm; Product Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Aec-Q200, 330Nh, 33.2A; Inductance Panasonic - 69AC1859 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 330Nh, 33.2A; Inductance Panasonic
69AC1859
Power Inductor, Aec-Q200, 330Nh, 33.2A; Inductance Panasonic 69AC1859
POWER INDUCTOR, AEC-Q200, 330NH, 33.2A; Inductance:330nH; RMS Current (Irms):33.2A; Inductor Construction:Shielde d; Saturation Current (Isat):56.7A; Product Range:PCC-M1050ML Series; DC Resistance Max:0.00121ohm; Product Width:10mm RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, 330NH, 33.2A; Inductance:330nH; RMS Current (Irms):33.2A; Inductor Construction:Shielded; Saturation Current (Isat):56.7A; Product Range:PCC-M1050ML Series; DC Resistance Max:0.00121ohm; Product Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5MR33YLC 993807-ETQ-P5MR33YLC 69AC1858
Product Name 39.7A 1.21 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, Aec-Q200, 330Nh, 33.2A; Inductance Panasonic
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Composite
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers