Panasonic SMD 4.7uH 13.1A Inductor and Choke ETQ-P5M4R7YFC

Description
4.7uH Shielded Power Inductor, 13.1A, 11.3mR DCR, SMD Product overview: ETQ-P5M4R7YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 13.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 13.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M4R7YFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uH Shielded Power Inductor, 13.1A, 11.3mR DCR, SMD Product overview: ETQ-P5M4R7YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 13.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 13.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M4R7YFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 13.1A Inductor and Choke - 71-ETQ-P5M4R7YFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 13.1A Inductor and Choke
71-ETQ-P5M4R7YFC
SMD 4.7uH 13.1A Inductor and Choke 71-ETQ-P5M4R7YFC
4.7uH Shielded Power Inductor, 13.1A, 11.3mR DCR, SMD Product overview: ETQ-P5M4R7YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 13.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 13.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M4R7YFC can be used for catalog matching and distributor lookup.

4.7uH Shielded Power Inductor, 13.1A, 11.3mR DCR, SMD Product overview: ETQ-P5M4R7YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 13.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 13.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M4R7YFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P5M4R7YFC
871270-ETQ-P5M4R7YFC
Fixed Inductors - ETQ-P5M4R7YFC 871270-ETQ-P5M4R7YFC
Manufacturer: Panasonic Win Source Part Number: 871270-ETQ-P5M4R7YFC Series: PCC-M1054M Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 11.3mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: ETQP5M4R7YFC, PCD2347TR, PCD2347CT, PCD2347DKR

Manufacturer: Panasonic
Win Source Part Number: 871270-ETQ-P5M4R7YFC
Series: PCC-M1054M
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 11.3mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: ETQP5M4R7YFC, PCD2347TR, PCD2347CT, PCD2347DKR

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 20A; Inductance Panasonic - 73R5378 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 20A; Inductance Panasonic
73R5378
Power Inductor, 4.7Uh, Shielded, 20A; Inductance Panasonic 73R5378
POWER INDUCTOR, 4.7UH, SHIELDED, 20A; Inductance:4.7µH; RMS Current (Irms):13.1A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:PCC-M1054M Series; Inductor Case / Package:-; DC Resistance Max:0.0113ohm RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 20A; Inductance:4.7µH; RMS Current (Irms):13.1A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:PCC-M1054M Series; Inductor Case / Package:-; DC Resistance Max:0.0113ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5M4R7YFC 871270-ETQ-P5M4R7YFC 73R5378
Product Name SMD 4.7uH 13.1A Inductor and Choke Fixed Inductors - ETQ-P5M4R7YFC Power Inductor, 4.7Uh, Shielded, 20A; Inductance Panasonic
Core Material Metal, Composite
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers