Panasonic 47UH 4.2A 108.9MOHM Inductor and Choke ETQ-P5M470YFC

Description
FIXED IND 47UH 4.2A 108.9MOHM SM Product overview: ETQ-P5M470YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 4.2A, 108.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 4.2A, 108.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M470YFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 4.2A 108.9MOHM SM Product overview: ETQ-P5M470YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 4.2A, 108.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 4.2A, 108.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M470YFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UH 4.2A 108.9MOHM Inductor and Choke - 71-ETQ-P5M470YFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 4.2A 108.9MOHM Inductor and Choke
71-ETQ-P5M470YFC
47UH 4.2A 108.9MOHM Inductor and Choke 71-ETQ-P5M470YFC
FIXED IND 47UH 4.2A 108.9MOHM SM Product overview: ETQ-P5M470YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 4.2A, 108.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 4.2A, 108.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M470YFC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 4.2A 108.9MOHM SM Product overview: ETQ-P5M470YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 4.2A, 108.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 4.2A, 108.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M470YFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1018196-ETQ-P5M470YFC
Inductors, Coils, Chokes - Fixed Inductors 1018196-ETQ-P5M470YFC
Win Source Part Number: 1018196-ETQ-P5M470YF C Category: Inductors, Coils, Chokes>Fixed Inductors Series: PCC-M1054M Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 108.9mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.394" L x 0.421" W (10.00mm x 10.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Panasonic Electronic Components Other Names: PCD2467TR,PCD2467CT, PCD2467DKR,ETQP5M470 YFC Base Product Number: ETQ-P5 Current - Saturation (Isat): 6.8A

Win Source Part Number: 1018196-ETQ-P5M470YFC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PCC-M1054M
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 108.9mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.394" L x 0.421" W (10.00mm x 10.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Panasonic Electronic Components
Other Names: PCD2467TR,PCD2467CT,PCD2467DKR,ETQP5M470YFC
Base Product Number: ETQ-P5
Current - Saturation (Isat): 6.8A

Buy Now Datasheet
Fixed Inductors - ETQ-P5M470YFC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ETQ-P5M470YFC
Fixed Inductors ETQ-P5M470YFC
FIXED IND 47UH 4.2A 108.9MOHM SM

FIXED IND 47UH 4.2A 108.9MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5M470YFC 1018196-ETQ-P5M470YFC ETQ-P5M470YFC
Product Name 47UH 4.2A 108.9MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Metal Composite
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details