Panasonic Inductor, 3.3Uh, Shielded, 12.5A; Inductance Panasonic ETQ-P5M3R3YFK

Description
INDUCTOR, 3.3UH, SHIELDED, 12.5A; Inductance:3.3µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:PCC-M0854M Series; DC Resistance Max:0.01045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SHIELDED, 12.5A; Inductance:3.3µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:PCC-M0854M Series; DC Resistance Max:0.01045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Shielded, 12.5A; Inductance Panasonic - 70AH3210 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 12.5A; Inductance Panasonic
70AH3210
Inductor, 3.3Uh, Shielded, 12.5A; Inductance Panasonic 70AH3210
INDUCTOR, 3.3UH, SHIELDED, 12.5A; Inductance:3.3µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:PCC-M0854M Series; DC Resistance Max:0.01045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 12.5A; Inductance:3.3µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):17.9A; Product Range:PCC-M0854M Series; DC Resistance Max:0.01045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 12.5A; Inductance Panasonic - 70AH3211 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 12.5A; Inductance Panasonic
70AH3211
Inductor, 3.3Uh, Shielded, 12.5A; Inductance Panasonic 70AH3211
INDUCTOR, 3.3UH, SHIELDED, 12.5A; Inductance:3.3µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17.9A; Product Range:PCC-M0854M Series; DC Resistance Max:0.01045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 12.5A; Inductance:3.3µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):17.9A; Product Range:PCC-M0854M Series; DC Resistance Max:0.01045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 70AH3210
Product Name Inductor, 3.3Uh, Shielded, 12.5A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0104 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details