Panasonic SMD 3.3uH 13.1A 22.7A Inductor and Choke ETQ-P5M3R3YFC

Description
3.3uH Shielded SMD Power Inductor, 13.1A Irms, 22.7A Saturation Product overview: ETQ-P5M3R3YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 13.1A, 22.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 13.1A, 22.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M3R3YFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3uH Shielded SMD Power Inductor, 13.1A Irms, 22.7A Saturation Product overview: ETQ-P5M3R3YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 13.1A, 22.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 13.1A, 22.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M3R3YFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3uH 13.1A 22.7A Inductor and Choke - 71-ETQ-P5M3R3YFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 13.1A 22.7A Inductor and Choke
71-ETQ-P5M3R3YFC
SMD 3.3uH 13.1A 22.7A Inductor and Choke 71-ETQ-P5M3R3YFC
3.3uH Shielded SMD Power Inductor, 13.1A Irms, 22.7A Saturation Product overview: ETQ-P5M3R3YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 13.1A, 22.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 13.1A, 22.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M3R3YFC can be used for catalog matching and distributor lookup.

3.3uH Shielded SMD Power Inductor, 13.1A Irms, 22.7A Saturation Product overview: ETQ-P5M3R3YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 13.1A, 22.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 13.1A, 22.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M3R3YFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1195902-ETQ-P5M3R3YFC
Inductors, Coils, Chokes - Fixed Inductors 1195902-ETQ-P5M3R3YFC
Win Source Part Number: 1195902-ETQ-P5M3R3YF C Category: Inductors, Coils, Chokes>Fixed Inductors Series: PCC-M1054M Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 7.9mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm) Alternative Parts (Cross-Reference): ETQP5M3R3YFC; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Panasonic Electronic Components Other Names: PCD2346TR,ETQP5M3R3Y FC,PCD2346DKR,PCD234 6CT Base Product Number: ETQ-P5 Current - Saturation (Isat): 22.7A

Win Source Part Number: 1195902-ETQ-P5M3R3YFC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PCC-M1054M
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 7.9mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm)
Alternative Parts (Cross-Reference): ETQP5M3R3YFC;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Panasonic Electronic Components
Other Names: PCD2346TR,ETQP5M3R3YFC,PCD2346DKR,PCD2346CT
Base Product Number: ETQ-P5
Current - Saturation (Isat): 22.7A

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 22.7A; Inductance Panasonic - 56W4179 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 22.7A; Inductance Panasonic
56W4179
Power Inductor, 3.3Uh, Shielded, 22.7A; Inductance Panasonic 56W4179
POWER INDUCTOR, 3.3UH, SHIELDED, 22.7A; Inductance:3.3µH; RMS Current (Irms):15.7A; Inductor Construction:Shielde d; Saturation Current (Isat):22.7A; Product Range:PCC-M1054M Series; Inductor Case / Package:-; Product Length:10.7mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 22.7A; Inductance:3.3µH; RMS Current (Irms):15.7A; Inductor Construction:Shielded; Saturation Current (Isat):22.7A; Product Range:PCC-M1054M Series; Inductor Case / Package:-; Product Length:10.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5M3R3YFC 1195902-ETQ-P5M3R3YFC 56W4179
Product Name SMD 3.3uH 13.1A 22.7A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 3.3Uh, Shielded, 22.7A; Inductance Panasonic
Core Material Metal, Composite
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details