Panasonic SMD 33UH 3.3A 132 MOHM Inductor and Choke ETQ-P5M330YFM

Description
FIXED IND 33UH 3.3A 132 MOHM SMD Product overview: ETQ-P5M330YFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.3A, 132 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.3A, 132 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M330YFM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 3.3A 132 MOHM SMD Product overview: ETQ-P5M330YFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.3A, 132 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.3A, 132 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M330YFM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 3.3A 132 MOHM Inductor and Choke - 71-ETQ-P5M330YFM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.3A 132 MOHM Inductor and Choke
71-ETQ-P5M330YFM
SMD 33UH 3.3A 132 MOHM Inductor and Choke 71-ETQ-P5M330YFM
FIXED IND 33UH 3.3A 132 MOHM SMD Product overview: ETQ-P5M330YFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.3A, 132 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.3A, 132 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M330YFM can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.3A 132 MOHM SMD Product overview: ETQ-P5M330YFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.3A, 132 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.3A, 132 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M330YFM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 33Uh, Shielded, 4.8A; Inductance Panasonic - 60AK4370 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, Shielded, 4.8A; Inductance Panasonic
60AK4370
Power Inductor, 33Uh, Shielded, 4.8A; Inductance Panasonic 60AK4370
POWER INDUCTOR, 33UH, SHIELDED, 4.8A; Inductance:33µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:PCC-M0754M Series; Inductor Case / Package:-; DC Resistance Max:0.132ohm RoHS Compliant: Yes

POWER INDUCTOR, 33UH, SHIELDED, 4.8A; Inductance:33µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:PCC-M0754M Series; Inductor Case / Package:-; DC Resistance Max:0.132ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5M330YFM 60AK4370
Product Name SMD 33UH 3.3A 132 MOHM Inductor and Choke Power Inductor, 33Uh, Shielded, 4.8A; Inductance Panasonic
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Composite
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176780-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details