Panasonic Inductor, Aec-Q200, 2.45Uh, Shld, 12A; Inductance Panasonic ETQ-P5M2R5YSK

Description
INDUCTOR, AEC-Q200, 2.45UH, SHLD, 12A; Inductance:2.45µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):21.7A; Product Range:PCC-M0854MS Series; DC Resistance Max:0.00814ohm; Product Length:8.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 2.45UH, SHLD, 12A; Inductance:2.45µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):21.7A; Product Range:PCC-M0854MS Series; DC Resistance Max:0.00814ohm; Product Length:8.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 2.45Uh, Shld, 12A; Inductance Panasonic - 33AH6355 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.45Uh, Shld, 12A; Inductance Panasonic
33AH6355
Inductor, Aec-Q200, 2.45Uh, Shld, 12A; Inductance Panasonic 33AH6355
INDUCTOR, AEC-Q200, 2.45UH, SHLD, 12A; Inductance:2.45µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):21.7A; Product Range:PCC-M0854MS Series; DC Resistance Max:0.00814ohm; Product Length:8.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.45UH, SHLD, 12A; Inductance:2.45µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):21.7A; Product Range:PCC-M0854MS Series; DC Resistance Max:0.00814ohm; Product Length:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.45Uh, Shld, 12A; Inductance Panasonic - 33AH6354 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.45Uh, Shld, 12A; Inductance Panasonic
33AH6354
Inductor, Aec-Q200, 2.45Uh, Shld, 12A; Inductance Panasonic 33AH6354
INDUCTOR, AEC-Q200, 2.45UH, SHLD, 12A; Inductance:2.45µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):21.7A; Product Range:PCC-M0854MS Series; DC Resistance Max:0.00814ohm; Product Length:8.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.45UH, SHLD, 12A; Inductance:2.45µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):21.7A; Product Range:PCC-M0854MS Series; DC Resistance Max:0.00814ohm; Product Length:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 33AH6355
Product Name Inductor, Aec-Q200, 2.45Uh, Shld, 12A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 2.45 microH
DCR 0.0081 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details