Panasonic SMD 2.5UH 14A 8.4 MOHM Inductor and Choke ETQ-P5M2R5YFK

Description
FIXED IND 2.5UH 14A 8.4 MOHM SMD Product overview: ETQ-P5M2R5YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 14A, 8.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 14A, 8.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M2R5YFK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.5UH 14A 8.4 MOHM SMD Product overview: ETQ-P5M2R5YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 14A, 8.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 14A, 8.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M2R5YFK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5UH 14A 8.4 MOHM Inductor and Choke - 71-ETQ-P5M2R5YFK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 14A 8.4 MOHM Inductor and Choke
71-ETQ-P5M2R5YFK
SMD 2.5UH 14A 8.4 MOHM Inductor and Choke 71-ETQ-P5M2R5YFK
FIXED IND 2.5UH 14A 8.4 MOHM SMD Product overview: ETQ-P5M2R5YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 14A, 8.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 14A, 8.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M2R5YFK can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 14A 8.4 MOHM SMD Product overview: ETQ-P5M2R5YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 14A, 8.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 14A, 8.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M2R5YFK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P5M2R5YFK
849522-ETQ-P5M2R5YFK
Fixed Inductors - ETQ-P5M2R5YFK 849522-ETQ-P5M2R5YFK
Manufacturer: Panasonic Win Source Part Number: 849522-ETQ-P5M2R5YFK Series: PCC-M0854M Features: 2.5 µH Inductor 14 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: ETQP5M2R5YFK, PCD2318TR, PCD2318DKR, PCD2318CT

Manufacturer: Panasonic
Win Source Part Number: 849522-ETQ-P5M2R5YFK
Series: PCC-M0854M
Features: 2.5 µH Inductor 14 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: ETQP5M2R5YFK, PCD2318TR, PCD2318DKR, PCD2318CT

Buy Now Datasheet
Choke Coil, 2.45 Uh, 4.5A, 20%, Full Reel; Inductance Panasonic - 97W7834 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 2.45 Uh, 4.5A, 20%, Full Reel; Inductance Panasonic
97W7834
Choke Coil, 2.45 Uh, 4.5A, 20%, Full Reel; Inductance Panasonic 97W7834
CHOKE COIL, 2.45 uH, 4.5A, 20%, FULL REEL; Inductance:2.45µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):20.1A; Product Range:PCC-M0854M Series; DC Resistance Max:0.0076ohm; Product Width:8mm RoHS Compliant: Yes

CHOKE COIL, 2.45 uH, 4.5A, 20%, FULL REEL; Inductance:2.45µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):20.1A; Product Range:PCC-M0854M Series; DC Resistance Max:0.0076ohm; Product Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5M2R5YFK 849522-ETQ-P5M2R5YFK 97W7834
Product Name SMD 2.5UH 14A 8.4 MOHM Inductor and Choke Fixed Inductors - ETQ-P5M2R5YFK Choke Coil, 2.45 Uh, 4.5A, 20%, Full Reel; Inductance Panasonic
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Composite
Inductance Range 2.5 microH 2.45 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details