Panasonic SMD 22UH 4.8A 70 MOHM Inductor and Choke ETQ-P5M220YFK

Description
FIXED IND 22UH 4.8A 70 MOHM SMD Product overview: ETQ-P5M220YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.8A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.8A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M220YFK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 4.8A 70 MOHM SMD Product overview: ETQ-P5M220YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.8A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.8A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M220YFK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 4.8A 70 MOHM Inductor and Choke - 71-ETQ-P5M220YFK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 4.8A 70 MOHM Inductor and Choke
71-ETQ-P5M220YFK
SMD 22UH 4.8A 70 MOHM Inductor and Choke 71-ETQ-P5M220YFK
FIXED IND 22UH 4.8A 70 MOHM SMD Product overview: ETQ-P5M220YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.8A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.8A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M220YFK can be used for catalog matching and distributor lookup.

FIXED IND 22UH 4.8A 70 MOHM SMD Product overview: ETQ-P5M220YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.8A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.8A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M220YFK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 22Uh, Shielded, 6.9A; Inductance Panasonic - 56W4178 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 6.9A; Inductance Panasonic
56W4178
Power Inductor, 22Uh, Shielded, 6.9A; Inductance Panasonic 56W4178
POWER INDUCTOR, 22UH, SHIELDED, 6.9A; Inductance:22µH; RMS Current (Irms):4.8A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:PCC-M0854M Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

POWER INDUCTOR, 22UH, SHIELDED, 6.9A; Inductance:22µH; RMS Current (Irms):4.8A; Inductor Construction:Shielded; Saturation Current (Isat):6.9A; Product Range:PCC-M0854M Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5M220YFK 56W4178
Product Name SMD 22UH 4.8A 70 MOHM Inductor and Choke Power Inductor, 22Uh, Shielded, 6.9A; Inductance Panasonic
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Composite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details