Manufacturer: Panasonic
Win Source Part Number: 918736-ETQ-P5M220YFC
Series: PCC-M1054M
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 50mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: ETQ-P5M220YFC-ND, PCD2461TR, PCD2461DKR, PCD2461CT, ETQP5M220YFC
FIXED IND 22UH 6.2A 50 MOHM SMD Product overview: ETQ-P5M220YFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 6.2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 6.2A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M220YFC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 918736-ETQ-P5M220YFC | 71-ETQ-P5M220YFC |
| Product Name | Fixed Inductors - ETQ-P5M220YFC | SMD 22UH 6.2A 50 MOHM Inductor and Choke |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound |
| Core Material | Metal Composite | |
| Inductance Range | 22 microH |