Panasonic Inductor, Aec-Q200, Shld, 15Uh, 5.8A; Inductance Panasonic ETQ-P5M150YFC

Description
INDUCTOR, AEC-Q200, SHLD, 15UH, 5.8A; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:-; DC Resistance Max:0.03916ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 15UH, 5.8A; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:-; DC Resistance Max:0.03916ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 15Uh, 5.8A; Inductance Panasonic - 93AC8487 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 15Uh, 5.8A; Inductance Panasonic
93AC8487
Inductor, Aec-Q200, Shld, 15Uh, 5.8A; Inductance Panasonic 93AC8487
INDUCTOR, AEC-Q200, SHLD, 15UH, 5.8A; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:-; DC Resistance Max:0.03916ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 15UH, 5.8A; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:-; DC Resistance Max:0.03916ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 15Uh, 5.8A; Inductance Panasonic - 93AC8488 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 15Uh, 5.8A; Inductance Panasonic
93AC8488
Inductor, Aec-Q200, Shld, 15Uh, 5.8A; Inductance Panasonic 93AC8488
INDUCTOR, AEC-Q200, SHLD, 15UH, 5.8A; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:-; DC Resistance Max:0.03916ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 15UH, 5.8A; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:-; DC Resistance Max:0.03916ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 93AC8487
Product Name Inductor, Aec-Q200, Shld, 15Uh, 5.8A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details