Panasonic Inductor, 95Uh, Shielded, 1.9A; Inductance Panasonic ETQ-P5M101YGM

Description
INDUCTOR, 95UH, SHIELDED, 1.9A; Inductance:95µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:PCC-M0750M Series; DC Resistance Max:0.3828ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 95UH, SHIELDED, 1.9A; Inductance:95µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:PCC-M0750M Series; DC Resistance Max:0.3828ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 95Uh, Shielded, 1.9A; Inductance Panasonic - 70AH3209 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 95Uh, Shielded, 1.9A; Inductance Panasonic
70AH3209
Inductor, 95Uh, Shielded, 1.9A; Inductance Panasonic 70AH3209
INDUCTOR, 95UH, SHIELDED, 1.9A; Inductance:95µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:PCC-M0750M Series; DC Resistance Max:0.3828ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 95UH, SHIELDED, 1.9A; Inductance:95µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:PCC-M0750M Series; DC Resistance Max:0.3828ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 95Uh, Shielded, 1.9A; Inductance Panasonic - 70AH3208 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 95Uh, Shielded, 1.9A; Inductance Panasonic
70AH3208
Inductor, 95Uh, Shielded, 1.9A; Inductance Panasonic 70AH3208
INDUCTOR, 95UH, SHIELDED, 1.9A; Inductance:95µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:PCC-M0750M Series; DC Resistance Max:0.3828ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 95UH, SHIELDED, 1.9A; Inductance:95µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:PCC-M0750M Series; DC Resistance Max:0.3828ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 70AH3209
Product Name Inductor, 95Uh, Shielded, 1.9A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 95 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3828 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details