Panasonic SMD 30A Inductor and Choke ETQ-P5LR60XFA

Description
600nH 30A Shielded Power Inductor, SMD/SMT, 1.1mR DCR Product overview: ETQ-P5LR60XFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5LR60XFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600nH 30A Shielded Power Inductor, SMD/SMT, 1.1mR DCR Product overview: ETQ-P5LR60XFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5LR60XFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30A Inductor and Choke - 71-ETQ-P5LR60XFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30A Inductor and Choke
71-ETQ-P5LR60XFA
SMD 30A Inductor and Choke 71-ETQ-P5LR60XFA
600nH 30A Shielded Power Inductor, SMD/SMT, 1.1mR DCR Product overview: ETQ-P5LR60XFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5LR60XFA can be used for catalog matching and distributor lookup.

600nH 30A Shielded Power Inductor, SMD/SMT, 1.1mR DCR Product overview: ETQ-P5LR60XFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5LR60XFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 600Nh, Shielded, 27A; Inductance Panasonic - 95M4235 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 600Nh, Shielded, 27A; Inductance Panasonic
95M4235
Power Inductor, 600Nh, Shielded, 27A; Inductance Panasonic 95M4235
POWER INDUCTOR, 600NH, SHIELDED, 27A; Inductance:600nH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PCC-1250L Series; Inductor Case / Package:-; DC Resistance Max:0.0011ohm RoHS Compliant: Yes

POWER INDUCTOR, 600NH, SHIELDED, 27A; Inductance:600nH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PCC-1250L Series; Inductor Case / Package:-; DC Resistance Max:0.0011ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5LR60XFA 95M4235
Product Name SMD 30A Inductor and Choke Power Inductor, 600Nh, Shielded, 27A; Inductance Panasonic
Inductance Range 0.6000 microH 0.6000 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data