INDUCTOR, AEC-Q200, SHLD, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 93AC8481 |
| Product Name | Inductor, Aec-Q200, Shld, 4.7Uh, 6.5A; Inductance Panasonic |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0185 ohms |