Panasonic Inductor, Power, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic ETQ-P4M330KVK

Description
INDUCTOR, POWER, 33UH, 3.4A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:-; Saturation Current (Isat):5.6A; Product Range:ETQP Series; DC Resistance Max:0.09306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, POWER, 33UH, 3.4A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:-; Saturation Current (Isat):5.6A; Product Range:ETQP Series; DC Resistance Max:0.09306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic - 82Y5435 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic
82Y5435
Inductor, Power, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic 82Y5435
INDUCTOR, POWER, 33UH, 3.4A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:-; Saturation Current (Isat):5.6A; Product Range:ETQP Series; DC Resistance Max:0.09306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 33UH, 3.4A, 20%, SMD; Inductance:33µH; RMS Current (Irms):3.4A; Inductor Construction:-; Saturation Current (Isat):5.6A; Product Range:ETQP Series; DC Resistance Max:0.09306ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 82Y5435
Product Name Inductor, Power, 33Uh, 3.4A, 20%, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers