FIXED IND 2.2UH 10.2A 11.44 MOHM Product overview: ETQ-P4M2R2YFN from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 10.2A, 11.44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 10.2A, 11.44 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4M2R2YFN can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327383-ETQ-P4M2R2YF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.256" L x 0.236" W (6.50mm x 6.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
DC Resistance (DCR): 11.44mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 10-ETQ-P4M2R2YFNTR,1
Base Product Number: ETQ-P4
Current - Saturation (Isat): 14.4A
RoHS Status: ROHS3 Compliant
FIXED IND 2.2UH 10.2A 11.44 MOHM
INDUCTOR, 2.2UH, SHIELDED, 10.2A; Inductance:2.2µH; RMS Current (Irms):10.2A; Inductor Construction:Shielde
INDUCTOR, 2.2UH, SHIELDED, 10.2A; Inductance:2.2µH; RMS Current (Irms):10.2A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ETQ-P4M2R2YFN | 1327383-ETQ-P4M2R2YFN | ETQ-P4M2R2YFN | 70AH3206 |
| Product Name | 2.2UH 10.2A 11.44 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 2.2Uh, Shielded, 10.2A; Inductance Panasonic |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Metal Composite | Metal Composite | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |