Panasonic Inductor, Power, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic ETQ-P4M220KVC

Description
INDUCTOR, POWER, 22UH, 4.1A, 20%, SMD; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:-; Saturation Current (Isat):7.4A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance Max:0.066ohm RoHS Compliant: Yes
Description
INDUCTOR, POWER, 22UH, 4.1A, 20%, SMD; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:-; Saturation Current (Isat):7.4A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance Max:0.066ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic - 82Y5430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic
82Y5430
Inductor, Power, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic 82Y5430
INDUCTOR, POWER, 22UH, 4.1A, 20%, SMD; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:-; Saturation Current (Isat):7.4A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance Max:0.066ohm RoHS Compliant: Yes

INDUCTOR, POWER, 22UH, 4.1A, 20%, SMD; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:-; Saturation Current (Isat):7.4A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance Max:0.066ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 82Y5430
Product Name Inductor, Power, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details