FIXED IND 10UH 4.5A 59.6MOHM SMD Product overview: ETQ-P4M100YFN from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.5A, 59.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.5A, 59.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4M100YFN can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 871267-ETQ-P4M100YFN
Series: PCC-M0645M
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 59.6mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PCD2436TR, ETQP4M100YFN, PCD2436CT, ETQ-P4M100YFN-ND, PCD2436DKR
FIXED IND 10UH 4.5A 59.6MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ETQ-P4M100YFN | 871267-ETQ-P4M100YFN | ETQ-P4M100YFN |
| Product Name | SMD 10UH 4.5A 59.6MOHM Inductor and Choke | Fixed Inductors - ETQ-P4M100YFN | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Metal Composite | Metal Composite | |
| Inductance Range | 10 microH | 10 microH |