Panasonic Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic ETQ-P4M100KFM

Description
INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.6A; Product Range:-; DC Resistance Max:0.0396ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.6A; Product Range:-; DC Resistance Max:0.0396ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic - 93AC8471 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic
93AC8471
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic 93AC8471
INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.6A; Product Range:-; DC Resistance Max:0.0396ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):9.6A; Product Range:-; DC Resistance Max:0.0396ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic - 93AC8472 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic
93AC8472
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic 93AC8472
INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.6A; Product Range:-; DC Resistance Max:0.0396ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):9.6A; Product Range:-; DC Resistance Max:0.0396ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 93AC8471
Product Name Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0396 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers