Panasonic SMD 24A 1.1 MOHM Inductor and Choke ETQ-P4LR36WFC

Description
FIXED IND 360NH 24A 1.1 MOHM SMD Product overview: ETQ-P4LR36WFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 1.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 1.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR36WFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 360NH 24A 1.1 MOHM SMD Product overview: ETQ-P4LR36WFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 1.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 1.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR36WFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 24A 1.1 MOHM Inductor and Choke - 71-ETQ-P4LR36WFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24A 1.1 MOHM Inductor and Choke
71-ETQ-P4LR36WFC
SMD 24A 1.1 MOHM Inductor and Choke 71-ETQ-P4LR36WFC
FIXED IND 360NH 24A 1.1 MOHM SMD Product overview: ETQ-P4LR36WFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 1.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 1.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR36WFC can be used for catalog matching and distributor lookup.

FIXED IND 360NH 24A 1.1 MOHM SMD Product overview: ETQ-P4LR36WFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24A, 1.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24A, 1.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR36WFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 360Nh, Shielded, 24A; Inductance Panasonic - 95M4232 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 360Nh, Shielded, 24A; Inductance Panasonic
95M4232
Power Inductor, 360Nh, Shielded, 24A; Inductance Panasonic 95M4232
POWER INDUCTOR, 360NH, SHIELDED, 24A; Inductance:360nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PCC-M1040L Series; Inductor Case / Package:-; DC Resistance Max:0.0011ohm RoHS Compliant: Yes

POWER INDUCTOR, 360NH, SHIELDED, 24A; Inductance:360nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PCC-M1040L Series; Inductor Case / Package:-; DC Resistance Max:0.0011ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P4LR36WFC 95M4232
Product Name SMD 24A 1.1 MOHM Inductor and Choke Power Inductor, 360Nh, Shielded, 24A; Inductance Panasonic
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 0.3600 microH 0.3600 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details