Panasonic Fixed Inductors - ETQ-P4LR24AFM ETQ-P4LR24AFM

Description
Manufacturer: Panasonic Win Source Part Number: 871266-ETQ-P4LR24AFM Series: PCC-M0740L (MC) Features: Shielded Wirewound Inductor 1mOhm 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: ETQP4LR24AFM, 10-ETQ-P4LR24AFMDKR, 10-ETQ-P4LR24AFMCT, 10-ETQ-P4LR24AFMTR, ETQ-P4LR24AFM-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871266-ETQ-P4LR24AFM Series: PCC-M0740L (MC) Features: Shielded Wirewound Inductor 1mOhm 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: ETQP4LR24AFM, 10-ETQ-P4LR24AFMDKR, 10-ETQ-P4LR24AFMCT, 10-ETQ-P4LR24AFMTR, ETQ-P4LR24AFM-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P4LR24AFM
871266-ETQ-P4LR24AFM
Fixed Inductors - ETQ-P4LR24AFM 871266-ETQ-P4LR24AFM
Manufacturer: Panasonic Win Source Part Number: 871266-ETQ-P4LR24AFM Series: PCC-M0740L (MC) Features: Shielded Wirewound Inductor 1mOhm 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: ETQP4LR24AFM, 10-ETQ-P4LR24AFMDKR, 10-ETQ-P4LR24AFMCT, 10-ETQ-P4LR24AFMTR, ETQ-P4LR24AFM-ND

Manufacturer: Panasonic
Win Source Part Number: 871266-ETQ-P4LR24AFM
Series: PCC-M0740L (MC)
Features: Shielded Wirewound Inductor 1mOhm 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: ETQP4LR24AFM, 10-ETQ-P4LR24AFMDKR, 10-ETQ-P4LR24AFMCT, 10-ETQ-P4LR24AFMTR, ETQ-P4LR24AFM-ND

Buy Now Datasheet
0.24UH 24A Inductor and Choke - 71-ETQ-P4LR24AFM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.24UH 24A Inductor and Choke
71-ETQ-P4LR24AFM
0.24UH 24A Inductor and Choke 71-ETQ-P4LR24AFM
CHOKE COIL, POWER, 0.24UH, 20%, 24A Product overview: ETQ-P4LR24AFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.24UH, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.24UH, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR24AFM can be used for catalog matching and distributor lookup.

CHOKE COIL, POWER, 0.24UH, 20%, 24A Product overview: ETQ-P4LR24AFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.24UH, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.24UH, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P4LR24AFM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 871266-ETQ-P4LR24AFM 71-ETQ-P4LR24AFM
Product Name Fixed Inductors - ETQ-P4LR24AFM 0.24UH 24A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Wirewound
Lead Style J
Inductance Range 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details