FIXED IND 470NH 20A 4.2 MOHM SMD Product overview: ETQ-P3WR47WFN from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 4.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 4.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3WR47WFN can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 871265-ETQ-P3WR47WFN
Series: PCC-M0630W
Features: 470 nH Shielded - Inductor 20 A 4.2mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ETQ-P3WR47WFN-ND, PCD2430CT, ETQP3WR47WFN, PCD2430TR, PCD2430DKR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ETQ-P3WR47WFN | 871265-ETQ-P3WR47WFN |
| Product Name | SMD 20A 4.2 MOHM Inductor and Choke | Fixed Inductors - ETQ-P3WR47WFN |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Core Material | Metal | |
| Inductance Range | 0.4700 microH | |
| Inductance Tolerance | 20 (+/- %) |