FIXED IND 3.3UH 5A 34.4 MOHM SMD Product overview: ETQ-P3M3R3YFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 34.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 34.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M3R3YFP can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 918730-ETQ-P3M3R3YFP
Series: PCC-M0530M
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 34.4mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: P17076CT, ETQP3M3R3YFP, P17076DKR, P17076TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ETQ-P3M3R3YFP | 918730-ETQ-P3M3R3YFP |
| Product Name | SMD 3.3UH 5A 34.4 MOHM Inductor and Choke | Fixed Inductors - ETQ-P3M3R3YFP |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound |
| Core Material | Metal Composite | |
| Inductance Range | 3.3 microH |