Panasonic Inductor, Shielded, Aec-Q200, 33Uh, 2.1A; Inductance Panasonic ETQ-P3M330KVN

Description
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.2266ohm; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.2266ohm; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, Aec-Q200, 33Uh, 2.1A; Inductance Panasonic - 65AC5700 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 33Uh, 2.1A; Inductance Panasonic
65AC5700
Inductor, Shielded, Aec-Q200, 33Uh, 2.1A; Inductance Panasonic 65AC5700
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.2266ohm; Product Length:6.4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.2266ohm; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 33Uh, 2.1A; Inductance Panasonic - 65AC5699 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 33Uh, 2.1A; Inductance Panasonic
65AC5699
Inductor, Shielded, Aec-Q200, 33Uh, 2.1A; Inductance Panasonic 65AC5699
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.2266ohm; Product Length:6.4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.2266ohm; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AC5700
Product Name Inductor, Shielded, Aec-Q200, 33Uh, 2.1A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 33 microH
DCR 0.2266 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details