INDUCTOR, POWER, 2.2UH, 5.2A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:-; Saturation Current (Isat):10.1A; Product Range:ETQP Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 82Y5411 |
| Product Name | Inductor, Power, 2.2Uh, 5.2A, 20%, Smd; Inductance Panasonic |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 2.2 microH |
| Inductance Tolerance | 20 (+/- %) |