Panasonic Fixed Inductors - ETQ-P3M2R2HFP ETQ-P3M2R2HFP

Description
Manufacturer: Panasonic Win Source Part Number: 871264-ETQ-P3M2R2HFP Series: PCC-M0530M-H Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 21.5mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: P122639CT, ETQP3M2R2HFP, P122639TR, P122639DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871264-ETQ-P3M2R2HFP Series: PCC-M0530M-H Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 21.5mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: P122639CT, ETQP3M2R2HFP, P122639TR, P122639DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P3M2R2HFP
871264-ETQ-P3M2R2HFP
Fixed Inductors - ETQ-P3M2R2HFP 871264-ETQ-P3M2R2HFP
Manufacturer: Panasonic Win Source Part Number: 871264-ETQ-P3M2R2HFP Series: PCC-M0530M-H Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 21.5mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: P122639CT, ETQP3M2R2HFP, P122639TR, P122639DKR

Manufacturer: Panasonic
Win Source Part Number: 871264-ETQ-P3M2R2HFP
Series: PCC-M0530M-H
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 21.5mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: P122639CT, ETQP3M2R2HFP, P122639TR, P122639DKR

Buy Now Datasheet
2.2UH 6.3A 21.5MOHM Inductor and Choke - 71-ETQ-P3M2R2HFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 6.3A 21.5MOHM Inductor and Choke
71-ETQ-P3M2R2HFP
2.2UH 6.3A 21.5MOHM Inductor and Choke 71-ETQ-P3M2R2HFP
FIXED IND 2.2UH 6.3A 21.5MOHM SM Product overview: ETQ-P3M2R2HFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.3A, 21.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.3A, 21.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M2R2HFP can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.3A 21.5MOHM SM Product overview: ETQ-P3M2R2HFP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.3A, 21.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.3A, 21.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M2R2HFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, Aec-Q200, 2.2Uh, 5.2A; Inductance Panasonic - 69AC1853 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 2.2Uh, 5.2A; Inductance Panasonic
69AC1853
Power Inductor, Aec-Q200, 2.2Uh, 5.2A; Inductance Panasonic 69AC1853
POWER INDUCTOR, AEC-Q200, 2.2UH, 5.2A; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:PCC-M0530M-H Series; DC Resistance Max:0.02145ohm; Product Length:5.5mm RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, 2.2UH, 5.2A; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:PCC-M0530M-H Series; DC Resistance Max:0.02145ohm; Product Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Aec-Q200, 2.2Uh, 5.2A; Inductance Panasonic - 69AC1852 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 2.2Uh, 5.2A; Inductance Panasonic
69AC1852
Power Inductor, Aec-Q200, 2.2Uh, 5.2A; Inductance Panasonic 69AC1852
POWER INDUCTOR, AEC-Q200, 2.2UH, 5.2A; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:PCC-M0530M-H Series; DC Resistance Max:0.02145ohm; Product Length:5.5mm RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, 2.2UH, 5.2A; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:PCC-M0530M-H Series; DC Resistance Max:0.02145ohm; Product Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 871264-ETQ-P3M2R2HFP 71-ETQ-P3M2R2HFP 69AC1853
Product Name Fixed Inductors - ETQ-P3M2R2HFP 2.2UH 6.3A 21.5MOHM Inductor and Choke Power Inductor, Aec-Q200, 2.2Uh, 5.2A; Inductance Panasonic
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Metal
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data