Panasonic 10UH 2.9A 105.6MOHM Inductor and Choke ETQ-P3M100KVP

Description
FIXED IND 10UH 2.9A 105.6MOHM SM Product overview: ETQ-P3M100KVP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.9A, 105.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.9A, 105.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M100KVP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.9A 105.6MOHM SM Product overview: ETQ-P3M100KVP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.9A, 105.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.9A, 105.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M100KVP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 2.9A 105.6MOHM Inductor and Choke - 71-ETQ-P3M100KVP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 2.9A 105.6MOHM Inductor and Choke
71-ETQ-P3M100KVP
10UH 2.9A 105.6MOHM Inductor and Choke 71-ETQ-P3M100KVP
FIXED IND 10UH 2.9A 105.6MOHM SM Product overview: ETQ-P3M100KVP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.9A, 105.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.9A, 105.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M100KVP can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.9A 105.6MOHM SM Product overview: ETQ-P3M100KVP from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.9A, 105.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.9A, 105.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P3M100KVP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P3M100KVP
918729-ETQ-P3M100KVP
Fixed Inductors - ETQ-P3M100KVP 918729-ETQ-P3M100KVP
Manufacturer: Panasonic Win Source Part Number: 918729-ETQ-P3M100KVP Series: PCC-M0530M-LP Operating Temperature Range: -55°C ~ 155°C Features: Shielded Wirewound Inductor 105.6mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: P19755DKR, P19755CT, ETQP3M100KVP, P19755TR

Manufacturer: Panasonic
Win Source Part Number: 918729-ETQ-P3M100KVP
Series: PCC-M0530M-LP
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Wirewound Inductor 105.6mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: P19755DKR, P19755CT, ETQP3M100KVP, P19755TR

Buy Now Datasheet
Inductor, Power, 10Uh, 2.4A, 20%, Smd; Inductance Panasonic - 82Y5408 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 10Uh, 2.4A, 20%, Smd; Inductance Panasonic
82Y5408
Inductor, Power, 10Uh, 2.4A, 20%, Smd; Inductance Panasonic 82Y5408
INDUCTOR, POWER, 10UH, 2.4A, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.4A; Inductor Construction:-; Saturation Current (Isat):4.2A; Product Range:ETQP Series; DC Resistance Max:0.1056ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 10UH, 2.4A, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.4A; Inductor Construction:-; Saturation Current (Isat):4.2A; Product Range:ETQP Series; DC Resistance Max:0.1056ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P3M100KVP 918729-ETQ-P3M100KVP 82Y5408
Product Name 10UH 2.9A 105.6MOHM Inductor and Choke Fixed Inductors - ETQ-P3M100KVP Inductor, Power, 10Uh, 2.4A, 20%, Smd; Inductance Panasonic
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Metal Composite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details