Panasonic Tantalum - Polymer Capacitors - ETPF470M5H ETPF470M5H

Description
Manufacturer: Panasonic Win Source Part Number: 1172807-ETPF470M5H Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172807-ETPF470M5H Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - ETPF470M5H - 1172807-ETPF470M5H - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - ETPF470M5H
1172807-ETPF470M5H
Tantalum - Polymer Capacitors - ETPF470M5H 1172807-ETPF470M5H
Manufacturer: Panasonic Win Source Part Number: 1172807-ETPF470M5H Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1172807-ETPF470M5H
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Capacitor
70-ETPF470M5H
Capacitor 70-ETPF470M5H
Tantalum Capacitor, Tantalum (solid Polymer) Product overview: ETPF470M5H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPF470M5H can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (solid Polymer) Product overview: ETPF470M5H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPF470M5H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - ETPF470M5H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
ETPF470M5H
Capacitors - Tantalum - Polymer Capacitors ETPF470M5H
CAP TANT POLY 470UF 2.5V 2917

CAP TANT POLY 470UF 2.5V 2917

Supplier's Site
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 97W8822 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic
97W8822
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic 97W8822
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 97W8823 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
97W8823
Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 97W8823
TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1172807-ETPF470M5H 70-ETPF470M5H ETPF470M5H 97W8822
Product Name Tantalum - Polymer Capacitors - ETPF470M5H Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 470Uf, 2.5V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details