Panasonic Tantalum Capacitors ETPE330MIB

Description
POSCAP / TPE / 2.5V / 330uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 2.5V / 330uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306352
Tantalum Capacitors 2306352
POSCAP / TPE / 2.5V / 330uF / 105°C

POSCAP / TPE / 2.5V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306353P
Tantalum Capacitors 2306353P
POSCAP / TPE / 2.5V / 330uF / 105°C

POSCAP / TPE / 2.5V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306353
Tantalum Capacitors 2306353
POSCAP / TPE / 2.5V / 330uF / 105°C

POSCAP / TPE / 2.5V / 330uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - ETPE330MIB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
ETPE330MIB
Capacitors - Tantalum - Polymer Capacitors ETPE330MIB
CAP TANT POLY 330UF 2.5V 1411

CAP TANT POLY 330UF 2.5V 1411

Supplier's Site
Tantalum Capacitor, 330Uf, 2.5V; Capacitance Panasonic - 85AJ8739 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2.5V; Capacitance Panasonic
85AJ8739
Tantalum Capacitor, 330Uf, 2.5V; Capacitance Panasonic 85AJ8739
TANTALUM CAPACITOR, 330UF, 2.5V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.018ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2.5V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.018ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 2.5V; Capacitance Panasonic - 85AJ8796 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2.5V; Capacitance Panasonic
85AJ8796
Tantalum Capacitor, 330Uf, 2.5V; Capacitance Panasonic 85AJ8796
TANTALUM CAPACITOR, 330UF, 2.5V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.018ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2.5V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.018ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 2.5V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ8599 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ8599
Cap, 330Uf, 2.5V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ8599
CAP, 330UF, 2.5V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 330UF, 2.5V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306352 ETPE330MIB 85AJ8739 62AJ8599
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 2.5V; Capacitance Panasonic Cap, 330Uf, 2.5V, Tant, Polymer, Case B Rohs Compliant Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814576 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details