Panasonic Tantalum - Polymer Capacitors - ETPE330MA9GB ETPE330MA9GB

Description
Manufacturer: Panasonic Win Source Part Number: 849896-ETPE330MA9GB Series: POSCAP™ TPE Features: 330 µF Tantalum Polymer Capacitor 2.5 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: P122637TR, P123927DKRINACTIVE, P123927CT-ND, P123927CT, P123927DKR-ND, P123927DKR, P122637CT, P122637DKR, P123927CTINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849896-ETPE330MA9GB Series: POSCAP™ TPE Features: 330 µF Tantalum Polymer Capacitor 2.5 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: P122637TR, P123927DKRINACTIVE, P123927CT-ND, P123927CT, P123927DKR-ND, P123927DKR, P122637CT, P122637DKR, P123927CTINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - ETPE330MA9GB - 849896-ETPE330MA9GB - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - ETPE330MA9GB
849896-ETPE330MA9GB
Tantalum - Polymer Capacitors - ETPE330MA9GB 849896-ETPE330MA9GB
Manufacturer: Panasonic Win Source Part Number: 849896-ETPE330MA9GB Series: POSCAP™ TPE Features: 330 µF Tantalum Polymer Capacitor 2.5 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.21.0050 Other Part Number: P122637TR, P123927DKRINACTIVE, P123927CT-ND, P123927CT, P123927DKR-ND, P123927DKR, P122637CT, P122637DKR, P123927CTINACTIVE

Manufacturer: Panasonic
Win Source Part Number: 849896-ETPE330MA9GB
Series: POSCAP™ TPE
Features: 330 µF Tantalum Polymer Capacitor 2.5 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0050
Other Part Number: P122637TR, P123927DKRINACTIVE, P123927CT-ND, P123927CT, P123927DKR-ND, P123927DKR, P122637CT, P122637DKR, P123927CTINACTIVE

Buy Now Datasheet
Singapore, Singapore
Tantalum Capacitor, Solid Polymer, 105°C, 2-Term Product overview: ETPE330MA9GB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPE330MA9GB can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Solid Polymer, 105°C, 2-Term Product overview: ETPE330MA9GB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPE330MA9GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
ETPE330MA9GB
Capacitors >> Tantalum Capacitors ETPE330MA9GB
330uF 2.5V 9mΩ@300kHz ±20% 1411 Tantalum Capacitors ROHS

330uF 2.5V 9mΩ@300kHz ±20% 1411 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - ETPE330MA9GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
ETPE330MA9GB
Capacitors - Tantalum - Polymer Capacitors ETPE330MA9GB
CAP TANT POLY 330UF 2.5V 1411

CAP TANT POLY 330UF 2.5V 1411

Supplier's Site
Cap, 330Uf, 2.5V, Tant, Polymer, Case B2; Capacitance Panasonic - 70AC6629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Tant, Polymer, Case B2; Capacitance Panasonic
70AC6629
Cap, 330Uf, 2.5V, Tant, Polymer, Case B2; Capacitance Panasonic 70AC6629
CAP, 330UF, 2.5V, TANT, POLYMER, CASE B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.009ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 2.5V, TANT, POLYMER, CASE B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.009ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 2.5V, Tant, Polymer, Case B2; Capacitance Panasonic - 70AC6628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Tant, Polymer, Case B2; Capacitance Panasonic
70AC6628
Cap, 330Uf, 2.5V, Tant, Polymer, Case B2; Capacitance Panasonic 70AC6628
CAP, 330UF, 2.5V, TANT, POLYMER, CASE B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.009ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAP, 330UF, 2.5V, TANT, POLYMER, CASE B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.009ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - ETPE330MA9GB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
ETPE330MA9GB
Tantalum - Polymer Capacitors ETPE330MA9GB
CAP TANT POLY 330UF 2.5V 1411

CAP TANT POLY 330UF 2.5V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 849896-ETPE330MA9GB 70-ETPE330MA9GB ETPE330MA9GB ETPE330MA9GB 70AC6629 ETPE330MA9GB
Product Name Tantalum - Polymer Capacitors - ETPE330MA9GB Capacitor Capacitors >> Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 330Uf, 2.5V, Tant, Polymer, Case B2; Capacitance Panasonic Tantalum - Polymer Capacitors
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers