Tantalum Capacitor, Tantalum (solid Polymer), Product overview: ETPE330M9GB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ETPE330M9GB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359651-ETPE330M9GB
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TPE
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 9mOhm @ 300kHz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: B2
CAP TANT POLY 330UF 2.5V 1411
CAP TANT POLY 330UF 2.5V 1411
Tantalum Capacitors - Polymer SMD 2VDC 330uF 9/300kHz 3.2A SMD
CAP, 330UF, 2.5V, TANT, POLYMER, B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.009ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 330UF, 2.5V, TANT, POLYMER, B2; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:B2; ESR:0.009ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-ETPE330M9GB | 1359651-ETPE330M9GB | ETPE330M9GB | ETPE330M9GB | ETPE330M9GB | 83AC6998 |
| Product Name | Capacitor | Capacitors - Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum Capacitors - Polymer SMD | Cap, 330Uf, 2.5V, Tant, Polymer, B2; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |