Panasonic OEM Parts - OEM Parts (C - E) - ETJ04K2AZ ETJ04K2AZ

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058040-ETJ04K2AZ Packaging: Cut Tape Length: 4.5 mm Height - Seated (Max): 3.5 mm Height: 3.5 mm Width: 4 mm Categories: OEM Parts(C-E) DC Resistance (DCR): 11.3 Ω Alternative Parts (Cross-Reference): ETJ04K2AZETJ-04K2AZ; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058040-ETJ04K2AZ Packaging: Cut Tape Length: 4.5 mm Height - Seated (Max): 3.5 mm Height: 3.5 mm Width: 4 mm Categories: OEM Parts(C-E) DC Resistance (DCR): 11.3 Ω Alternative Parts (Cross-Reference): ETJ04K2AZETJ-04K2AZ; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ETJ04K2AZ - 1058040-ETJ04K2AZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ETJ04K2AZ
1058040-ETJ04K2AZ
OEM Parts - OEM Parts (C - E) - ETJ04K2AZ 1058040-ETJ04K2AZ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058040-ETJ04K2AZ Packaging: Cut Tape Length: 4.5 mm Height - Seated (Max): 3.5 mm Height: 3.5 mm Width: 4 mm Categories: OEM Parts(C-E) DC Resistance (DCR): 11.3 Ω Alternative Parts (Cross-Reference): ETJ04K2AZETJ-04K2AZ; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058040-ETJ04K2AZ
Packaging: Cut Tape
Length: 4.5 mm
Height - Seated (Max): 3.5 mm
Height: 3.5 mm
Width: 4 mm
Categories: OEM Parts(C-E)
DC Resistance (DCR): 11.3 Ω
Alternative Parts (Cross-Reference): ETJ04K2AZETJ-04K2AZ;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1058040-ETJ04K2AZ
Product Name OEM Parts - OEM Parts (C - E) - ETJ04K2AZ
Unlock Full Specs
to access all available technical data

Similar Products

Bolt-on D-ring - GF-30 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Specialized - LSLD-024G - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details