Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106748-ESE23J101
Packaging: Digi-Reel®
Termination: J-Bend
Voltage Rating: 5 V
Current Rating: 10 mA
Orientation: Right Angle
Number of Terminals: 4
Switch Function: Mom-Off-Mom
Actuator Length: 1.7 mm
Electrical Life: 50 kcycles
Contact Resistance: 500 mΩ
Contact Current Rating: 10 mA
Height: 1.5 mm
Operating Force: 300 mN
Mechanical Life: 50 kcycles
Operating Position: 2.2098 mm
Width: 4.15 mm
Categories: Snap Action,Limit Switches
Alternative Parts (Cross-Reference): ESE-23J101;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Schedule B: 8536509065, 8536509065
Max Voltage Rating (DC): 5 V
Voltage Rating (DC): 5 V
REACH SVHC: No SVHC
Throw Configuration: SPDT
Max Operating Temperature: 60 °C
10mA 5V Single Pole Double Throw (SPDT) Detection Switch 50,000 Times SMD,4.4x5mm Limit Switches ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 1106748-ESE23J101 | ESE23J101 |
| Product Name | Snap Action, Limit Switches - ESE23J101 | Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT) |