Panasonic Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic ESE20D423

Description
SWITCH, PUSHBUTTON, MOMENTARY, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:14V; Contact Current Max:10mA; Switch Terminals:PC Pin; Product Range:ESE20D Series; RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, MOMENTARY, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:14V; Contact Current Max:10mA; Switch Terminals:PC Pin; Product Range:ESE20D Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic - 63W1749 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic
63W1749
Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic 63W1749
SWITCH, PUSHBUTTON, MOMENTARY, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:14V; Contact Current Max:10mA; Switch Terminals:PC Pin; Product Range:ESE20D Series; RoHS Compliant: Yes

SWITCH, PUSHBUTTON, MOMENTARY, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:14V; Contact Current Max:10mA; Switch Terminals:PC Pin; Product Range:ESE20D Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 63W1749
Product Name Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic
Switch Function Momentary Contact; Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317657-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-3860-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details