Panasonic Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic ESE20D321

Description
SWITCH, PUSHBUTTON, MOMENTARY, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:14V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:ESE20D Series; RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, MOMENTARY, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:14V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:ESE20D Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic - 63W1746 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic
63W1746
Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic 63W1746
SWITCH, PUSHBUTTON, MOMENTARY, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:14V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:ESE20D Series; RoHS Compliant: Yes

SWITCH, PUSHBUTTON, MOMENTARY, SPST; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:14V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:ESE20D Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 63W1746
Product Name Switch, Pushbutton, Momentary, Spst; Switch Operation Panasonic
Switch Function Momentary Contact; Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 4709412 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details