Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057963-ESE18R12D
Number of Positions: 2
Termination: SMD/SMT
Termination: Gull Wing
Orientation: Right Angle
Number of Terminals: 2
Mounting: SMD (SMT)
Actuator Length: 2.55 mm
Electrical Life: 50 kcycles
Contact Resistance: 500 mΩ
Contact Current Rating: 10 mA
Height: 1.2 mm
Operating Force: 300 mN
Number of Pins: 4
Width: 4 mm
Categories: Snap Action,Limit Switches
Alternative Parts (Cross-Reference): ESE18R12DESE-18R12D;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Voltage Rating (DC): 5 V
REACH SVHC: No SVHC
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 1057963-ESE18R12D |
| Product Name | Snap Action, Limit Switches - ESE18R12D |