Panasonic Snap Action, Limit Switches - ESE18R11B ESE18R11B

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110301-ESE18R11B Number of Positions: 2 Termination: J-Bend Current Rating: 10 mA Orientation: Right Angle Contact Plating: Copper, Tin Number of Terminals: 2 Switch Function: Off-Mom Actuator Length: 2.15 mm Electrical Life: 50 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 10 mA Height: 1.2 mm Operating Force: 300 mN Mechanical Life: 50 kcycles Operating Position: 2.5908 mm Width: 4 mm Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): ESE-18R11B; ESE-18R11B.; ESE18R11B.; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (DC): 5 V Voltage Rating (DC): 5 V REACH SVHC: No SVHC Throw Configuration: SPST Max Operating Temperature: 60 °C Life (Cycles): 50 kcycles
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110301-ESE18R11B Number of Positions: 2 Termination: J-Bend Current Rating: 10 mA Orientation: Right Angle Contact Plating: Copper, Tin Number of Terminals: 2 Switch Function: Off-Mom Actuator Length: 2.15 mm Electrical Life: 50 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 10 mA Height: 1.2 mm Operating Force: 300 mN Mechanical Life: 50 kcycles Operating Position: 2.5908 mm Width: 4 mm Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): ESE-18R11B; ESE-18R11B.; ESE18R11B.; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (DC): 5 V Voltage Rating (DC): 5 V REACH SVHC: No SVHC Throw Configuration: SPST Max Operating Temperature: 60 °C Life (Cycles): 50 kcycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - ESE18R11B - 1110301-ESE18R11B - Win Source Electronics
Laguna Hills, CA, United States
Snap Action, Limit Switches - ESE18R11B
1110301-ESE18R11B
Snap Action, Limit Switches - ESE18R11B 1110301-ESE18R11B
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110301-ESE18R11B Number of Positions: 2 Termination: J-Bend Current Rating: 10 mA Orientation: Right Angle Contact Plating: Copper, Tin Number of Terminals: 2 Switch Function: Off-Mom Actuator Length: 2.15 mm Electrical Life: 50 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 10 mA Height: 1.2 mm Operating Force: 300 mN Mechanical Life: 50 kcycles Operating Position: 2.5908 mm Width: 4 mm Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): ESE-18R11B; ESE-18R11B.; ESE18R11B.; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (DC): 5 V Voltage Rating (DC): 5 V REACH SVHC: No SVHC Throw Configuration: SPST Max Operating Temperature: 60 °C Life (Cycles): 50 kcycles

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110301-ESE18R11B
Number of Positions: 2
Termination: J-Bend
Current Rating: 10 mA
Orientation: Right Angle
Contact Plating: Copper, Tin
Number of Terminals: 2
Switch Function: Off-Mom
Actuator Length: 2.15 mm
Electrical Life: 50 kcycles
Contact Resistance: 500 mΩ
Contact Current Rating: 10 mA
Height: 1.2 mm
Operating Force: 300 mN
Mechanical Life: 50 kcycles
Operating Position: 2.5908 mm
Width: 4 mm
Categories: Snap Action,Limit Switches
Alternative Parts (Cross-Reference): ESE-18R11B; ESE-18R11B.; ESE18R11B.;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Voltage Rating (DC): 5 V
Voltage Rating (DC): 5 V
REACH SVHC: No SVHC
Throw Configuration: SPST
Max Operating Temperature: 60 °C
Life (Cycles): 50 kcycles

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Limit Switches
Product Number 1110301-ESE18R11B
Product Name Snap Action, Limit Switches - ESE18R11B
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 7650 - 7950 Degrees - S9200A-G163-26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Pull-wire switches - PS 216 - PS216-T11-Q210 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details