The ESE24 series is a bidirectional, auto-return, lever-type detector switch with 1-pole 2-throw (SPDT) configuration, designed for use as an input device in portable electronic equipment. The ESE24SH1 variant is a horizontal type for wave soldering with a mounting height of 4.65 mm and a full travel distance of 2.6 mm. It operates at a rating of 50 µA at 3 Vdc to 10 mA at 5 Vdc under resistive load, with a contact resistance of 500 mΩ maximum and insulation resistance of 100 MΩ minimum. The switch withstands 100 Vac for one minute, requires a maximum operating force of 350 mN, and offers an operating life of at least 50,000 cycles. It functions within a temperature range of -10 °C to +70 °C and meets heat, low temperature, and humidity resistance tests as specified. The part is packaged in embossed taping for reel feed, with 1000 pieces per reel.
DETECTOR SWITCH, ESE24, 2way type, SPDT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2717 |
| Product Name | Detector Switch, Ese24, 2Way Type, Spdt Rohs Compliant Panasonic |
| Approvals | RoHS |