Detector switch with 1-pole 2-throw configuration and midpoint auto-return, designed for use in portable electronic equipment. Features a J-bent terminal with boss, mounting height of 1.5 mm, and external dimensions of 4.1 mm × 5.0 mm. Rated for 50 µA at 3 Vdc to 10 mA at 5 Vdc with a contact resistance of 500 mΩ max. Offers 50,000 cycles minimum operating life and operates within a temperature range of -10 °C to +60 °C. Full travel is 2.2 mm when mounted without a boss, or 1.5 mm with a boss.
Detector Switch, SPDT, SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2714 |
| Product Name | Detector Switch, Spdt, Smd Rohs Compliant Panasonic |
| Approvals | RoHS |