The ESE22 series is a 1-pole 1-throw detector switch designed for detecting media in portable electronic equipment, with a resistive load rating of 50 µA at 3 Vdc to 10 mA at 5 Vdc, contact resistance of 500 mΩ max, and an operating force of 300 mN max. It supports reflow soldering and operates within a temperature range of -10 °C to +70 °C. The MV type has a mounting height of 4.1 mm and a full travel of 4.25 mm (2.05 mm push depth). It meets insulation resistance of 100 MΩ min at 100 Vdc and dielectric withstanding voltage of 100 Vac for 1 minute, with a minimum operating life of 50,000 cycles. Packaging options include bulk and embossed taping reels.
DETECTOR SWITCH, ESE22, Vertical, SPST RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2711 |
| Product Name | Detector Switch, Ese22, Vertical, Spst Rohs Compliant Panasonic |
| Approvals | RoHS |