ESE20D441 is a momentary push switch with a 1-pole 1-throw contact configuration and non-lock operating mode, designed for consumer electronic applications. It has a mounting height of 8.9 mm and a full travel of 2.5 mm. The switch requires an operating force of 4.0 N ± 1.5 N and is rated for resistive loads of up to 0.1 A at 14 Vdc. The terminal shape is straight formed with a lever length of 17.5 mm.
Push Switch Momentary SPST, Leaded, 8.9m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2706 |
| Product Name | Push Switch Momentary Spst, Leaded, 8.9M Rohs Compliant Panasonic |
| Approvals | RoHS |