Panasonic Pushbutton Switches ESE-20C441

Description
Pushbutton Switches Push Switch Mom SPST Leaded 8.9m
Datasheet
Description
Pushbutton Switches Push Switch Mom SPST Leaded 8.9m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ESE-20C441 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
ESE-20C441
Pushbutton Switches ESE-20C441
Pushbutton Switches Push Switch Mom SPST Leaded 8.9m

Pushbutton Switches Push Switch Mom SPST Leaded 8.9m

Buy Now Datasheet
Switches - Pushbutton Switches - ESE-20C441 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ESE-20C441
Switches - Pushbutton Switches ESE-20C441
SWITCH PUSH SPST-NO 0.1A 14V

SWITCH PUSH SPST-NO 0.1A 14V

Supplier's Site
Switch, Pushbutton, Spst, 100Ma, 14Vdc; Product Range Panasonic - 83T2700 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 100Ma, 14Vdc; Product Range Panasonic
83T2700
Switch, Pushbutton, Spst, 100Ma, 14Vdc; Product Range Panasonic 83T2700
SWITCH, PUSHBUTTON, SPST, 100mA, 14VDC; Product Range:ESE20C Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; Contact Current DC Max:100mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 100mA, 14VDC; Product Range:ESE20C Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ESE-20C441 ESE-20C441 83T2700
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst, 100Ma, 14Vdc; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2213767-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details