SWITCH, PUSHBUTTON, SPST, 100mA, 14VDC; Product Range:ESE20C Series; Contact Configuration:SPST-N
Pushbutton Switches Push Switch Mom SPST Leaded 8.9m
SWITCH PUSH SPST-NO 0.1A 14V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 83T2697 | ESE-20C343 | ESE-20C343 |
| Product Name | Switch, Pushbutton, Spst, 100Ma, 14Vdc; Product Range Panasonic | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Features | RoHS | RoHS |