The ESE18 series is a thin-profile, surface-mounted detector switch designed for use in portable electronic equipment, featuring a mounting height of 1.2 mm and a 1-pole, 1-throw configuration. Available in normally-open and normally-closed variants, it supports both standard stroke (1.5 mm) and long stroke (2.15 mm) operation, with operation via left- or right-side actuation. The switch is rated for 50 µA at 3 Vdc to 10 mA at 5 Vdc under resistive load, with a contact resistance of 500 mΩ maximum and insulation resistance of 100 MΩ minimum. It is packaged in embossed tape for reflow soldering, with a rated operating life of 50,000 cycles minimum and an operating temperature range of -10 °C to +60 °C. The ESE18R62C variant corresponds to a long-stroke, normally-closed, right-side operated, straight-terminal configuration with no boss, consistent with the series specifications.
Switch, Detector, 1HL, Super Thin 1.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 52W2194 |
| Product Name | Switch, Detector, 1Hl, Super Thin 1.2Mm Rohs Compliant Panasonic |
| Approvals | RoHS |