The ESE13H01C is a 1-pole, 1-throw SMD detector switch with straight terminals and no boss, designed for detection of media in portable electronic equipment. It has a mounting height of 1.2 mm, a contact rating of 50 µA at 3 Vdc to 10 mA at 5 Vdc (resistive load), and a contact resistance of 500 mΩ max. The operating force is 300 mN max., with an operating life of 50,000 cycles min. Temperature range is -10 °C to +60 °C, and full travel is 3.05 mm. The switch supports reflow soldering and is supplied in embossed taping.
Switch, Detector, 1VL, Super Thin 1.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2671 |
| Product Name | Switch, Detector, 1Vl, Super Thin 1.2Mm Rohs Compliant Panasonic |
| Approvals | RoHS |