Panasonic Switch, Detector, 1Vl, Super Thin 1.2Mm Rohs Compliant Panasonic ESE-13H01A

Description
Switch, Detector, 1VL, Super Thin 1.2mm RoHS Compliant: Yes
Description
Switch, Detector, 1VL, Super Thin 1.2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ESE13H01A is a surface-mount detector switch with a height of 1.2 mm, designed for detection of media in portable electronic equipment. It features a J-bent terminal with no boss, a 1-pole 1-throw configuration, and operates at ratings of 50 µA at 3 Vdc to 10 mA at 5 Vdc. The contact resistance is 500 mΩ max, insulation resistance is 100 MΩ min, and it withstands 100 Vac for one minute. The operating force is 300 mN max, with a full travel of 3.05 mm. It supports 50,000 cycles minimum life and operates from -10 °C to +60 °C. The switch is rated for heat resistance at +70 °C for 96 hours, low temperature resistance at -25 °C for 96 hours, and humidity resistance at +40 °C and 90-95 % RH for 96 hours.

Datasheet Summary
Powered by GS/AI

The ESE13H01A is a surface-mount detector switch with a height of 1.2 mm, designed for detection of media in portable electronic equipment. It features a J-bent terminal with no boss, a 1-pole 1-throw configuration, and operates at ratings of 50 µA at 3 Vdc to 10 mA at 5 Vdc. The contact resistance is 500 mΩ max, insulation resistance is 100 MΩ min, and it withstands 100 Vac for one minute. The operating force is 300 mN max, with a full travel of 3.05 mm. It supports 50,000 cycles minimum life and operates from -10 °C to +60 °C. The switch is rated for heat resistance at +70 °C for 96 hours, low temperature resistance at -25 °C for 96 hours, and humidity resistance at +40 °C and 90-95 % RH for 96 hours.

Suppliers

Company
Product
Description
Supplier Links
Switch, Detector, 1Vl, Super Thin 1.2Mm Rohs Compliant Panasonic - 83T2669 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Detector, 1Vl, Super Thin 1.2Mm Rohs Compliant Panasonic
83T2669
Switch, Detector, 1Vl, Super Thin 1.2Mm Rohs Compliant Panasonic 83T2669
Switch, Detector, 1VL, Super Thin 1.2mm RoHS Compliant: Yes

Switch, Detector, 1VL, Super Thin 1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 83T2669
Product Name Switch, Detector, 1Vl, Super Thin 1.2Mm Rohs Compliant Panasonic
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-902 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details