Panasonic Switch, Pushbutton, Latching,dpst No; Switch Operation Panasonic ESB32101N

Description
SWITCH, PUSHBUTTON, LATCHING,DPST NO; Switch Operation:-; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, LATCHING,DPST NO; Switch Operation:-; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Latching,dpst No; Switch Operation Panasonic - 63W1700 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Latching,dpst No; Switch Operation Panasonic
63W1700
Switch, Pushbutton, Latching,dpst No; Switch Operation Panasonic 63W1700
SWITCH, PUSHBUTTON, LATCHING,DPST NO; Switch Operation:-; Contact Configuration:DPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, PUSHBUTTON, LATCHING,DPST NO; Switch Operation:-; Contact Configuration:DPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 63W1700
Product Name Switch, Pushbutton, Latching,dpst No; Switch Operation Panasonic
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 912256 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details