Panasonic Switches - Pushbutton Switches ESB-33134

Description
Win Source Part Number: 1057844-ESB-33134 Category: Switches>Pushbutton Switches Series: ESB33 Type: Standard Termination Style: PC Pin Package: Tray Voltage Rating - DC: 14 V Standard Package: 100 Circuit: DPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 30,000 Cycles Mechanical Life: 30,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole Alternative Parts (Cross-Reference): ESB-33134ESB33134; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 200mA (DC) HTSUS: 8536.50.9033 Mfr: Panasonic Electronic Components Other Names: 10-ESB-33134,ESB3313 4 Base Product Number: ESB-33
Request a Quote Datasheet
Description
Win Source Part Number: 1057844-ESB-33134 Category: Switches>Pushbutton Switches Series: ESB33 Type: Standard Termination Style: PC Pin Package: Tray Voltage Rating - DC: 14 V Standard Package: 100 Circuit: DPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 30,000 Cycles Mechanical Life: 30,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole Alternative Parts (Cross-Reference): ESB-33134ESB33134; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 200mA (DC) HTSUS: 8536.50.9033 Mfr: Panasonic Electronic Components Other Names: 10-ESB-33134,ESB3313 4 Base Product Number: ESB-33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1057844-ESB-33134
Switches - Pushbutton Switches 1057844-ESB-33134
Win Source Part Number: 1057844-ESB-33134 Category: Switches>Pushbutton Switches Series: ESB33 Type: Standard Termination Style: PC Pin Package: Tray Voltage Rating - DC: 14 V Standard Package: 100 Circuit: DPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 30,000 Cycles Mechanical Life: 30,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole Alternative Parts (Cross-Reference): ESB-33134ESB33134; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 200mA (DC) HTSUS: 8536.50.9033 Mfr: Panasonic Electronic Components Other Names: 10-ESB-33134,ESB3313 4 Base Product Number: ESB-33

Win Source Part Number: 1057844-ESB-33134
Category: Switches>Pushbutton Switches
Series: ESB33
Type: Standard
Termination Style: PC Pin
Package: Tray
Voltage Rating - DC: 14 V
Standard Package: 100
Circuit: DPDT
Switch Function: On-On
Actuator Type: Plunger for Cap
Electrical Life: 30,000 Cycles
Mechanical Life: 30,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): ESB-33134ESB33134;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Current Rating (Amps): 200mA (DC)
HTSUS: 8536.50.9033
Mfr: Panasonic Electronic Components
Other Names: 10-ESB-33134,ESB33134
Base Product Number: ESB-33

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ESB-33134
Switches - Pushbutton Switches ESB-33134
SWITCH PUSH DPDT 0.2A 14V

SWITCH PUSH DPDT 0.2A 14V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ESB-33134
Pushbutton Switches ESB-33134
Pushbutton Switches SWPUSHT/H H=6.0mm DPDT Non-Lock

Pushbutton Switches SWPUSHT/H H=6.0mm DPDT Non-Lock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1057844-ESB-33134 ESB-33134 ESB-33134
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Max Current Rating 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2350 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Push Button Switches - 1758260 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Momentary Push Button 800F PB - 800FD-F4X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
2 suppliers