Panasonic Switch, Pushbutton, Dpdt, 200Ma, 14Vdc; Product Range Panasonic ESB-33133

Description
SWITCH, PUSHBUTTON, DPDT, 200mA, 14VDC; Product Range:ESB33 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Current DC Max:200mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 200mA, 14VDC; Product Range:ESB33 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Current DC Max:200mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 200Ma, 14Vdc; Product Range Panasonic - 83T2658 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 200Ma, 14Vdc; Product Range Panasonic
83T2658
Switch, Pushbutton, Dpdt, 200Ma, 14Vdc; Product Range Panasonic 83T2658
SWITCH, PUSHBUTTON, DPDT, 200mA, 14VDC; Product Range:ESB33 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Current DC Max:200mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 200mA, 14VDC; Product Range:ESB33 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Current DC Max:200mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ESB-33133
Pushbutton Switches ESB-33133
Pushbutton Switches SWPUSHT/H H=6.0mm

Pushbutton Switches SWPUSHT/H H=6.0mm

Buy Now Datasheet
Switches - Pushbutton Switches - ESB-33133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ESB-33133
Switches - Pushbutton Switches ESB-33133
SWITCH PUSH DPDT 0.2A 14V

SWITCH PUSH DPDT 0.2A 14V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 83T2658 ESB-33133 ESB-33133
Product Name Switch, Pushbutton, Dpdt, 200Ma, 14Vdc; Product Range Panasonic Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Features RoHS RoHS
Terminal Type Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details